Status: | Unknown |
---|---|
Series: | LQM21N Series |
RoHS: | Unknown |
Prices starting from US$0.0500
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
1,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
10,500
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
4,000
in stock
|
Buy Now | |
CoreStaff
from US$0.08
|
3,419
in stock
|
Buy Now | |
element14
from US$0.09
|
700
in stock
|
Buy Now | |
Farnell
from US$0.14
|
700
in stock
|
Buy Now | |
Rutronik
from US$0.0500
|
-
|
Buy Now | |
TTI Europe
from US$0.05
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 220nH |
---|---|
Product Range | LQM21N Series |
DC Current Rating | 250mA |
High Frequency Inductor Case | 0805 [2012 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.38ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 220MHz |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.85mm |
External Length / Height | 2mm |
External Width | 1.25mm |
Inductor Case Style | 0805 [2012 Metric] |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Inductor: ferrite | Transfer Multisort Elektronik |
Multilayer Inductor, 220 nH, 380 Milliohm, ± 10%, 220 MHz, 250 mA, 0805 [2012 Metric] | Avnet America |
Power inductor SMD 0805 0.22uH | RS |
INDUCTOR, 0.22UH, 0805 CASE | element14 |
LQM21NN OBSOLETE LTB: 31March25 | Rutronik |
.22 UH 10% | TTI Europe |
Coil Inductor, 220Nh, 250Ma, 10%, 220Mhz | Newark Electronics |
Multilayer Inductor, 220 nH, 380 Milliohm, � 10%, 220 MHz, 250 mA, 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a LQM21NNR22K10D?
Additional datasheets, footprints and schematics for LQM21NNR22K10D are listed on our Part Details page. You can also find images and similar parts to LQM21NNR22K10D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQM21NNR22K10D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQM21NNR22K10D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQM21NNR22K10D fall under?
The LQM21NNR22K10D is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQM21NNR22K10D when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQM21NNR22K10D you can contact the distributor directly for product support, shipping queries etc.
Is the LQM21NNR22K10D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQM21NNR22K10D have stock available?
Authorised distributors including Transfer Multisort Elektronik, Avnet America, CoreStaff, RS and element14 have stock available or on a lead time for LQM21NNR22K10D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQM21NNR22K10D often in real-time on the comparison pages.
What if I can't find stock of LQM21NNR22K10D?
You can fill out our help required form which you can use to request a quote for LQM21NNR22K10D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.