Status: | Unknown |
---|---|
Series: | LQM21N Series |
RoHS: | Unknown |
Inductance | 3.3µH |
---|---|
Product Range | LQM21N Series |
DC Current Rating | 30mA |
High Frequency Inductor Case | 0805 [2012 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.8ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 59MHz |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.85mm |
External Length / Height | 2mm |
External Width | 1.25mm |
Inductor Case Style | 0805 [2012 Metric] |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power inductor SMD 0805 3.3uH | RS |
LQM21NN OBSOLETE LTB:31March25 | Rutronik |
Multilayer Inductor, 3.3 uH, 800 Milliohm, ± 10%, 59 MHz, 30 mA, 0805 [2012 Metric] | Avnet America |
INDUCTOR, 3.3UH, 0805 CASE | element14 |
Inductor, 3.3Uh, 30Ma, 10%, 59Mhz | Newark Electronics |
Multilayer Inductor, 3.3 uH, 800 Milliohm, � 10%, 59 MHz, 30 mA, 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a LQM21NN3R3K10L?
Additional datasheets, footprints and schematics for LQM21NN3R3K10L are listed on our Part Details page. You can also find images and similar parts to LQM21NN3R3K10L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQM21NN3R3K10L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQM21NN3R3K10L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQM21NN3R3K10L fall under?
The LQM21NN3R3K10L is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQM21NN3R3K10L when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQM21NN3R3K10L you can contact the distributor directly for product support, shipping queries etc.
Is the LQM21NN3R3K10L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQM21NN3R3K10L have stock available?
Authorised distributors including RS, Rutronik, Avnet America, element14 and Farnell have stock available or on a lead time for LQM21NN3R3K10L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQM21NN3R3K10L often in real-time on the comparison pages.
What if I can't find stock of LQM21NN3R3K10L?
You can fill out our help required form which you can use to request a quote for LQM21NN3R3K10L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.