Status: | Unknown |
---|---|
Series: | LQM21N Series |
RoHS: | Unknown |
Prices starting from US$0.0477
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
32,136
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
32,000
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
24,000
in stock
|
Buy Now | |
CoreStaff
from US$0.08
|
18,578
in stock
|
Buy Now | |
Micros
from US$0.07
|
15,431
in stock
|
Buy Now | |
Avnet America
from US$0.0477
|
12,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
5,290
in stock
|
Buy Now | |
Avnet Abacus
-
|
88,000
in stock
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Inductance | 1µH |
---|---|
Product Range | LQM21N Series |
DC Current Rating | 50mA |
High Frequency Inductor Case | 0805 [2012 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.4ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 107MHz |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.85mm |
External Length / Height | 2mm |
External Width | 1.25mm |
Inductor Case Style | 0805 [2012 Metric] |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
1.0 UH 10% | TTI Europe |
LQM21NN OBSOLETE LTB:31March25 | Rutronik |
Multilayer Inductor, 1 uH, 400 Milliohm, ± 10%, 107 MHz, 50 mA, 0805 [2012 Metric] | Avnet America |
Inductor: ferrite | Transfer Multisort Elektronik |
CABLE ASSY, 3P XLR PLUG-XLR SKT, 6M | Farnell |
Multilayer Inductor, 1 uH, 400 Milliohm, � 10%, 107 MHz, 50 mA, 0805 [2012 Metric] | Avnet Abacus |
INDUCTOR, 1.0UH, 0805 CASE | element14 |
Coil Inductor, 1Uh, 50Ma 10% 107Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a LQM21NN1R0K10D?
Additional datasheets, footprints and schematics for LQM21NN1R0K10D are listed on our Part Details page. You can also find images and similar parts to LQM21NN1R0K10D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQM21NN1R0K10D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQM21NN1R0K10D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQM21NN1R0K10D fall under?
The LQM21NN1R0K10D is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQM21NN1R0K10D when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQM21NN1R0K10D you can contact the distributor directly for product support, shipping queries etc.
Is the LQM21NN1R0K10D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQM21NN1R0K10D have stock available?
Authorised distributors including Chip One Stop, TTI Europe, Rutronik, CoreStaff and Micros have stock available or on a lead time for LQM21NN1R0K10D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQM21NN1R0K10D often in real-time on the comparison pages.
What if I can't find stock of LQM21NN1R0K10D?
You can fill out our help required form which you can use to request a quote for LQM21NN1R0K10D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.