Status: | Unknown |
---|---|
Series: | LQM21FN Series |
RoHS: | Unknown |
Prices starting from US$0.0347
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0387
|
36,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0382
|
45,000
in stock
|
Buy Now | |
Rutronik
from US$0.0391
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
18,656
in stock
|
Buy Now | |
element14
from US$0.13
|
18,656
in stock
|
Buy Now | |
Farnell
from US$0.12
|
18,656
in stock
|
Buy Now | |
Avnet Asia
from US$0.0347
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0404
|
9,000
in stock
|
Buy Now | |
RS
from US$0.09
|
5,950
in stock
|
Buy Now | |
Micros
from US$0.0430
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0376
|
1,620
in stock
|
Buy Now | |
Avnet Abacus
-
|
99,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now |
Inductance | 10µH |
---|---|
Product Range | LQM21FN Series |
DC Current Rating | 100mA |
High Frequency Inductor Case | 0805 [2012 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.3ohm |
Inductance Tolerance | ± 20% |
Self Resonant Frequency Min | 15MHz |
SVHC | No SVHC (15-Jan-2019) |
10 UH 20% | TTI Europe |
LQM21F Series 0805 10 uH 20 % 100 mA SMD Multilayer Power Inductor | Future Electronics |
LQM21FN 10uH 100mA 20% MLT | Rutronik |
Surface Mount High Frequency Inductor, Lqm21Fn Series, 10 H, 20%, 0805 [2012 Metric], 15 Mhz Rohs Compliant: Yes |Murata LQM21FN100M80L | Newark Electronics |
INDUCTOR, 10UH, 20%, 0.1A, 15MHZ, 0805 | element14 |
Power Inductor (SMD), 10 uH, ± 20%, 100 mA, Unshielded, 100 mA, 2mm x 1.25mm x 1.25mm | Avnet Asia |
Inductor SMD 0805 shielded 10uH | RS |
Inductor: ferrite | Transfer Multisort Elektronik |
Power Inductor (SMD), 10 uH, � 20%, 100 mA, Unshielded, 100 mA, 2mm x 1.25mm x 1.25mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a LQM21FN100M80L?
Additional datasheets, footprints and schematics for LQM21FN100M80L are listed on our Part Details page. You can also find images and similar parts to LQM21FN100M80L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQM21FN100M80L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQM21FN100M80L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQM21FN100M80L fall under?
The LQM21FN100M80L is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQM21FN100M80L when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQM21FN100M80L you can contact the distributor directly for product support, shipping queries etc.
Is the LQM21FN100M80L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQM21FN100M80L have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rutronik, Newark Electronics and element14 have stock available or on a lead time for LQM21FN100M80L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQM21FN100M80L often in real-time on the comparison pages.
What if I can't find stock of LQM21FN100M80L?
You can fill out our help required form which you can use to request a quote for LQM21FN100M80L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.