Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
2,310
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
2,310
in stock
|
Buy Now | |
element14
from US$0.11
|
2,310
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
900
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Inductor, Aec-Q200, 47Uh, 12Mhz, 0805 Rohs Compliant: Yes |Murata LQM21DH470M70L | Newark Electronics |
Inductor: ferrite | Transfer Multisort Elektronik |
Power Inductor (SMD), 47 uH, ± 20%, 200 mA, Unshielded, 50 mA, 2mm x 1.25mm x 1.25mm | Avnet America |
47 UH 20% AEC-Q200 | TTI Europe |
Power Inductor (SMD), 47 uH, � 20%, 200 mA, Unshielded, 50 mA, 2mm x 1.25mm x 1.25mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a LQM21DH470M70L?
Additional datasheets, footprints and schematics for LQM21DH470M70L are listed on our Part Details page. You can also find images and similar parts to LQM21DH470M70L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQM21DH470M70L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQM21DH470M70L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQM21DH470M70L fall under?
The LQM21DH470M70L is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQM21DH470M70L when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQM21DH470M70L you can contact the distributor directly for product support, shipping queries etc.
Is the LQM21DH470M70L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LQM21DH470M70L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for LQM21DH470M70L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQM21DH470M70L often in real-time on the comparison pages.
What if I can't find stock of LQM21DH470M70L?
You can fill out our help required form which you can use to request a quote for LQM21DH470M70L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.