Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
154
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
1,890
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
154
in stock
|
Buy Now | |
element14
from US$0.10
|
154
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Inductor: ferrite | Transfer Multisort Elektronik |
Inductor, Aec-Q200, 22Uh, 19Mhz, 0805 Rohs Compliant: Yes |Murata LQM21DH220M70L | Newark Electronics |
Power Inductor (SMD), 22 uH, ± 20%, 220 mA, Unshielded, 100 mA, 2mm x 1.25mm x 1.25mm | Avnet America |
22 UH 20% | TTI Europe |
Power Inductor (SMD), 22 uH, � 20%, 220 mA, Unshielded, 100 mA, 2mm x 1.25mm x 1.25mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a LQM21DH220M70L?
Additional datasheets, footprints and schematics for LQM21DH220M70L are listed on our Part Details page. You can also find images and similar parts to LQM21DH220M70L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQM21DH220M70L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQM21DH220M70L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQM21DH220M70L fall under?
The LQM21DH220M70L is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQM21DH220M70L when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQM21DH220M70L you can contact the distributor directly for product support, shipping queries etc.
Is the LQM21DH220M70L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LQM21DH220M70L have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for LQM21DH220M70L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQM21DH220M70L often in real-time on the comparison pages.
What if I can't find stock of LQM21DH220M70L?
You can fill out our help required form which you can use to request a quote for LQM21DH220M70L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.