Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0444
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
3,060
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
28,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0444
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
3,060
in stock
|
Buy Now | |
element14
from US$0.14
|
3,060
in stock
|
Buy Now | |
Rutronik
from US$0.0460
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Multilayer Type Inductor for Power Lines for Automotive | Future Electronics |
Inductor: ferrite | Transfer Multisort Elektronik |
High Frequency Inductor, 1Uh, 20% Rohs Compliant: Yes |Murata LQM18PH1R0MFRL | Newark Electronics |
LQM18PH 1uH 0,95A 20% | Rutronik |
Power Inductor (SMD), 1 uH, ± 20%, 950 mA, Unshielded, 360 mA, 1.6mm x 0.8mm x 0.8mm | Avnet America |
Power Inductor (SMD), 1 uH, � 20%, 950 mA, Unshielded, 360 mA, 1.6mm x 0.8mm x 0.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a LQM18PH1R0MFRL?
Additional datasheets, footprints and schematics for LQM18PH1R0MFRL are listed on our Part Details page. You can also find images and similar parts to LQM18PH1R0MFRL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQM18PH1R0MFRL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQM18PH1R0MFRL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQM18PH1R0MFRL fall under?
The LQM18PH1R0MFRL is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQM18PH1R0MFRL when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQM18PH1R0MFRL you can contact the distributor directly for product support, shipping queries etc.
Is the LQM18PH1R0MFRL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LQM18PH1R0MFRL have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LQM18PH1R0MFRL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQM18PH1R0MFRL often in real-time on the comparison pages.
What if I can't find stock of LQM18PH1R0MFRL?
You can fill out our help required form which you can use to request a quote for LQM18PH1R0MFRL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.