Status: | Unknown |
---|---|
Series: | LQM18N Series |
RoHS: | Unknown |
Prices starting from US$0.0377
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0488
|
10,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
26,286
in stock
|
Buy Now | |
Avnet Abacus
-
|
16,000
in stock
|
Buy Now | |
Rutronik
from US$0.0377
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.05
|
-
|
Buy Now | |
Farnell
from US$0.16
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Inductance | 560nH |
---|---|
Product Range | LQM18N Series |
DC Current Rating | 35mA |
High Frequency Inductor Case | 0603 [1608 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 1.55ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 95MHz |
SVHC | No SVHC (15-Jan-2019) |
Inductor Case Style | 0603 [1608 Metric] |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Inductor SMD 0603 560nH | RS |
Multilayer Inductor, 560 nH, 1.55 Ohm, � 10%, 95 MHz, 35 mA, 0603 [1608 Metric] | Avnet Abacus |
LQM18NN OBSOLETE LTB:31March25 | Rutronik |
Multilayer Inductor, 560 nH, 1.55 Ohm, ± 10%, 95 MHz, 35 mA, 0603 [1608 Metric] | Avnet America |
INDUCTOR, SHIELD, 560NH±10%, 0603 CASE | element14 |
.56 UH 10% | TTI Europe |
Inductor, 560Nh, 35Ma, 10%, 95Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a LQM18NNR56K00D?
Additional datasheets, footprints and schematics for LQM18NNR56K00D are listed on our Part Details page. You can also find images and similar parts to LQM18NNR56K00D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQM18NNR56K00D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQM18NNR56K00D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQM18NNR56K00D fall under?
The LQM18NNR56K00D is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQM18NNR56K00D when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQM18NNR56K00D you can contact the distributor directly for product support, shipping queries etc.
Is the LQM18NNR56K00D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQM18NNR56K00D have stock available?
Authorised distributors including Chip One Stop, RS, Avnet Abacus, Rutronik and Avnet America have stock available or on a lead time for LQM18NNR56K00D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQM18NNR56K00D often in real-time on the comparison pages.
What if I can't find stock of LQM18NNR56K00D?
You can fill out our help required form which you can use to request a quote for LQM18NNR56K00D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.