Status: | Unknown |
---|---|
Series: | LQM18N Series |
RoHS: | Unknown |
Prices starting from US$0.0411
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
Rutronik
from US$0.0411
|
16,000
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
16,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
549
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 1µH |
---|---|
Product Range | LQM18N Series |
DC Current Rating | 25mA |
High Frequency Inductor Case | 0603 [1608 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.6ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 75MHz |
SVHC | No SVHC (15-Jan-2019) |
Inductor Case Style | 0603 [1608 Metric] |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
LQM18NN OBSOLETE LTB:31March25 | Rutronik |
1.0 UH 10% | TTI Europe |
Inductor: ferrite | Transfer Multisort Elektronik |
Multilayer Inductor, 1 uH, 600 Milliohm, ± 10%, 75 MHz, 25 mA, 0603 [1608 Metric] | Avnet America |
INDUCTOR, SHIELD, 1000NH±10%, 0603 CASE | element14 |
Multilayer Inductor, 1 uH, 600 Milliohm, � 10%, 75 MHz, 25 mA, 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a LQM18NN1R0K00D?
Additional datasheets, footprints and schematics for LQM18NN1R0K00D are listed on our Part Details page. You can also find images and similar parts to LQM18NN1R0K00D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQM18NN1R0K00D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQM18NN1R0K00D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQM18NN1R0K00D fall under?
The LQM18NN1R0K00D is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQM18NN1R0K00D when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQM18NN1R0K00D you can contact the distributor directly for product support, shipping queries etc.
Is the LQM18NN1R0K00D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQM18NN1R0K00D have stock available?
Authorised distributors including Rutronik, TTI Europe, Transfer Multisort Elektronik, Avnet America and element14 have stock available or on a lead time for LQM18NN1R0K00D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQM18NN1R0K00D often in real-time on the comparison pages.
What if I can't find stock of LQM18NN1R0K00D?
You can fill out our help required form which you can use to request a quote for LQM18NN1R0K00D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.