Status: | Unknown |
---|---|
Series: | LQM18JN_00 Series |
RoHS: | Unknown |
Inductance | 100nH |
---|---|
RMS Current (Irms) | 650mA |
Inductor Construction | Multilayer |
Saturation Current (Isat) | - |
Product Range | LQM18JN_00 Series |
Power Inductor Case | 1.6mm x 0.8mm x 0.55mm |
DC Resistance Max | 0.5125ohm |
Inductance Tolerance | ± 5% |
SVHC | No SVHC (15-Jan-2019) |
Inductor, 100Nh, 0.65A, 5%, Multilayer | Newark Electronics |
INDUCTOR, 100NH, 0.65A, 5%, MULTILAYER | element14 |
Multilayer Inductor, 100 nH, 512.5 Milliohm, ± 5%, 200 MHz, 650 mA, 0603 [1608 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a LQM18JNR10J00D?
Additional datasheets, footprints and schematics for LQM18JNR10J00D are listed on our Part Details page. You can also find images and similar parts to LQM18JNR10J00D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQM18JNR10J00D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQM18JNR10J00D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQM18JNR10J00D fall under?
The LQM18JNR10J00D is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to LQM18JNR10J00D when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQM18JNR10J00D you can contact the distributor directly for product support, shipping queries etc.
Is the LQM18JNR10J00D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQM18JNR10J00D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for LQM18JNR10J00D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQM18JNR10J00D often in real-time on the comparison pages.
What if I can't find stock of LQM18JNR10J00D?
You can fill out our help required form which you can use to request a quote for LQM18JNR10J00D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.