Status: | Unknown |
---|---|
Series: | LQH66S Series |
RoHS: | Unknown |
Prices starting from US$0.55
Inductance | 47µH |
---|---|
Product Range | LQH66S Series |
DC Current Rating | 760mA |
High Frequency Inductor Case | 2525 [6363 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.17ohm |
Inductance Tolerance | ± 20% |
Self Resonant Frequency Min | 10MHz |
SVHC | No SVHC (15-Jan-2019) |
Inductor Case Style | 2525 [6363 Metric] |
LQH66SN 47uH 760mA 20% WWT | Rutronik |
Power inductor SMD 2525 47uH | RS |
Choke Coil, 47 Uh 760Ma 0.17 Ohm 20% 10Mhz | Newark Electronics |
Power Inductor (SMD), 47 uH, ± 20%, 760 mA, Shielded, 760 mA, 6.3mm x 6.3mm x 4.7mm | Avnet America |
INDUCTOR, 47µH, 20%, 2525 CASE | element14 |
47 UH 20% SHIELDED | TTI Europe |
Where can I find additional details, specifications and documents for a LQH66SN470M03L?
Additional datasheets, footprints and schematics for LQH66SN470M03L are listed on our Part Details page. You can also find images and similar parts to LQH66SN470M03L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQH66SN470M03L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQH66SN470M03L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQH66SN470M03L fall under?
The LQH66SN470M03L is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQH66SN470M03L when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQH66SN470M03L you can contact the distributor directly for product support, shipping queries etc.
Is the LQH66SN470M03L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQH66SN470M03L have stock available?
Authorised distributors including Rutronik, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for LQH66SN470M03L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQH66SN470M03L often in real-time on the comparison pages.
What if I can't find stock of LQH66SN470M03L?
You can fill out our help required form which you can use to request a quote for LQH66SN470M03L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.