Status: | Unknown |
---|---|
Series: | LQH5BP_T0 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
No stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Newark Electronics
from US$0.40
|
-
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
element14
from US$0.40
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Farnell
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 470nH |
---|---|
Product Range | LQH5BP_T0 Series |
DC Current Rating | 7.7A |
High Frequency Inductor Case | 2020 [5050 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.012ohm |
Inductance Tolerance | ± 30% |
Self Resonant Frequency Min | 220MHz |
SVHC | No SVHC (15-Jan-2019) |
Inductor Case Style | 2020 [5050 Metric] |
LQH5BPN 0,47uH 4,0A 30% WWT | Rutronik |
Fixed Inductor, SMD, 470nH 4A R012 | RS |
Surface Mount High Frequency Inductor, Lqh5Bp_T0 Series, 470 Nh, 30%, 2020 [5050 Metric], 220 Mhz Rohs Compliant: Yes |Murata LQH5BPNR47NT0L | Newark Electronics |
FIXED IND 470NH 4A 12 MOHM SMD | Future Electronics |
Power Inductor (SMD), 470 nH, ± 30%, 4 A, Shielded, 7.7 A, 5mm x 5mm x 2mm | Avnet America |
INDUCTOR, .47UH, +/-30%, POWER | element14 |
.47 UH 30% | TTI Europe |
Power Inductor (SMD), 470 nH, � 30%, 4 A, Shielded, 7.7 A, 5mm x 5mm x 2mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a LQH5BPNR47NT0L?
Additional datasheets, footprints and schematics for LQH5BPNR47NT0L are listed on our Part Details page. You can also find images and similar parts to LQH5BPNR47NT0L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQH5BPNR47NT0L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQH5BPNR47NT0L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQH5BPNR47NT0L fall under?
The LQH5BPNR47NT0L is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQH5BPNR47NT0L when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQH5BPNR47NT0L you can contact the distributor directly for product support, shipping queries etc.
Is the LQH5BPNR47NT0L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQH5BPNR47NT0L have stock available?
Authorised distributors including Rutronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for LQH5BPNR47NT0L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQH5BPNR47NT0L often in real-time on the comparison pages.
What if I can't find stock of LQH5BPNR47NT0L?
You can fill out our help required form which you can use to request a quote for LQH5BPNR47NT0L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.