Status: | Unknown |
---|---|
Series: | LQH5BP_T0 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Inductance | 1µH |
---|---|
Product Range | LQH5BP_T0 Series |
DC Current Rating | 5.8A |
High Frequency Inductor Case | 2020 [5050 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.019ohm |
Inductance Tolerance | ± 30% |
Self Resonant Frequency Min | 90MHz |
SVHC | No SVHC (15-Jan-2019) |
Inductor Case Style | 2020 [5050 Metric] |
Inductor: wire | Transfer Multisort Elektronik |
LQH5BPN 1,0uH 3100mA 30% WWT | Rutronik |
Surface Mount High Frequency Inductor, Lqh5Bp_T0 Series, 1 H, 30%, 2020 [5050 Metric], 90 Mhz Rohs Compliant: Yes |Murata LQH5BPN1R0NT0L | Newark Electronics |
Power Inductor (SMD), 1 uH, ± 30%, 3.1 A, Shielded, 5.8 A, 5mm x 5mm x 2mm | Avnet America |
INDUCTOR, 1.0UH, +/-30%, POWER | element14 |
1.0 UH 30% | TTI Europe |
Where can I find additional details, specifications and documents for a LQH5BPN1R0NT0L?
Additional datasheets, footprints and schematics for LQH5BPN1R0NT0L are listed on our Part Details page. You can also find images and similar parts to LQH5BPN1R0NT0L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQH5BPN1R0NT0L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQH5BPN1R0NT0L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQH5BPN1R0NT0L fall under?
The LQH5BPN1R0NT0L is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQH5BPN1R0NT0L when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQH5BPN1R0NT0L you can contact the distributor directly for product support, shipping queries etc.
Is the LQH5BPN1R0NT0L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQH5BPN1R0NT0L have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rutronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for LQH5BPN1R0NT0L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQH5BPN1R0NT0L often in real-time on the comparison pages.
What if I can't find stock of LQH5BPN1R0NT0L?
You can fill out our help required form which you can use to request a quote for LQH5BPN1R0NT0L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.