Status: | Unknown |
---|---|
Series: | LQH5BP_T0 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
540
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
3,055
in stock
|
Buy Now | |
element14
from US$0.48
|
3,055
in stock
|
Buy Now | |
Farnell
from US$0.40
|
3,055
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
1,740
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
890
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
500
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,500
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now |
Inductance | 15µH |
---|---|
Product Range | LQH5BP_T0 Series |
DC Current Rating | 1.6A |
High Frequency Inductor Case | 2020 [5050 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.187ohm |
Inductance Tolerance | ± 20% |
Self Resonant Frequency Min | 18MHz |
SVHC | No SVHC (15-Jan-2019) |
Inductor Case Style | 2020 [5050 Metric] |
Surface Mount High Frequency Inductor, Lqh5Bp_T0 Series, 15 H, 20%, 2020 [5050 Metric], 18 Mhz Rohs Compliant: Yes |Murata LQH5BPN150MT0L | Newark Electronics |
INDUCTOR, 15UH, +/-20%, POWER | element14 |
Inductor: wire | Transfer Multisort Elektronik |
Fixed Inductor, SMD, 15uH 1.2A R187 | RS |
LQH series 2020 case size 15uH 20% 100KHz 1.5 Amp wirewound Inductor | Future Electronics |
Power Inductor (SMD), 15 uH, � 20%, 1.2 A, Shielded, 1.6 A, 5mm x 5mm x 2mm | Avnet Abacus |
Power Inductor (SMD), 15 uH, ± 20%, 1.2 A, Shielded, 1.6 A, 5mm x 5mm x 2mm | Avnet America |
Where can I find additional details, specifications and documents for a LQH5BPN150MT0L?
Additional datasheets, footprints and schematics for LQH5BPN150MT0L are listed on our Part Details page. You can also find images and similar parts to LQH5BPN150MT0L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQH5BPN150MT0L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQH5BPN150MT0L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQH5BPN150MT0L fall under?
The LQH5BPN150MT0L is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQH5BPN150MT0L when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQH5BPN150MT0L you can contact the distributor directly for product support, shipping queries etc.
Is the LQH5BPN150MT0L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQH5BPN150MT0L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for LQH5BPN150MT0L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQH5BPN150MT0L often in real-time on the comparison pages.
What if I can't find stock of LQH5BPN150MT0L?
You can fill out our help required form which you can use to request a quote for LQH5BPN150MT0L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.