LQH44PN4R7MP0L Inductors & Filters by Murata

INDUCTOR 4X4MM 4.7UH 20% SMD

Status: Unknown
Series: LQH44P_P0 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for RS
RS
from US$0.13
150
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.15
6,000
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
1,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.08
-
Buy Now
Logo for element14
element14
from US$0.28
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features


Specifications

Inductance 4.7µH
Product Range LQH44P_P0 Series
DC Current Rating 1.7A
High Frequency Inductor Case 1515
Inductor Construction Wirewound
DC Resistance Max 0.08ohm
Inductance Tolerance ± 20%
Self Resonant Frequency Min 40MHz
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

INDUCTOR, 4X4MM, 4.7UH, 20%, SMD | Farnell
Inductor SMD 1515 shielded 4.7uH 1.7A | RS
Power Inductor (SMD), 4.7 uH, � 20%, 1.7 A, Shielded, 1.7 A, 4mm x 4mm x 1.65mm | Avnet Abacus
LQH44P OBSOLETE LTB:28Sept23 | Rutronik
Choke Coil, 4.7 Uh 1.7A 0.08 Ohm 20% 40Mhz | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LQH44PN4R7MP0L?

Additional datasheets, footprints and schematics for LQH44PN4R7MP0L are listed on our Part Details page. You can also find images and similar parts to LQH44PN4R7MP0L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LQH44PN4R7MP0L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQH44PN4R7MP0L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LQH44PN4R7MP0L fall under?

The LQH44PN4R7MP0L is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to LQH44PN4R7MP0L when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LQH44PN4R7MP0L you can contact the distributor directly for product support, shipping queries etc.

Is the LQH44PN4R7MP0L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LQH44PN4R7MP0L have stock available?

Authorised distributors including Farnell, RS, Avnet Abacus, Rutronik and element14 have stock available or on a lead time for LQH44PN4R7MP0L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LQH44PN4R7MP0L often in real-time on the comparison pages.

What if I can't find stock of LQH44PN4R7MP0L?

You can fill out our help required form which you can use to request a quote for LQH44PN4R7MP0L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay