LQH44PN470MJ0L Inductors & Filters by Murata

INDUCTOR 1515 47UH 20% POWER

Status: Unknown
Series: LQH44P_J0 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for RS
RS
from US$0.11
970
in stock
Buy Now
Logo for element14
element14
from US$0.17
106
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.27
106
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Features


Specifications

Inductance 47µH
Product Range LQH44P_J0 Series
DC Current Rating 300mA
High Frequency Inductor Case 1515
Inductor Construction Wirewound
DC Resistance Max 1.014ohm
Inductance Tolerance ± 20%
Self Resonant Frequency Min 13MHz
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Inductor SMD 1515 shielded 47uH 380mA | RS
INDUCTOR, 1515, 47UH, 20%, POWER | element14
Power Inductor, 47Uh, 380Ma, 20%, 13Mhz | Newark Electronics
Power Inductor (SMD), 47 uH, � 20%, 380 mA, Shielded, 300 mA, 4mm x 4mm x 1.1mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LQH44PN470MJ0L?

Additional datasheets, footprints and schematics for LQH44PN470MJ0L are listed on our Part Details page. You can also find images and similar parts to LQH44PN470MJ0L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LQH44PN470MJ0L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQH44PN470MJ0L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LQH44PN470MJ0L fall under?

The LQH44PN470MJ0L is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to LQH44PN470MJ0L when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LQH44PN470MJ0L you can contact the distributor directly for product support, shipping queries etc.

Is the LQH44PN470MJ0L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LQH44PN470MJ0L have stock available?

Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for LQH44PN470MJ0L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LQH44PN470MJ0L often in real-time on the comparison pages.

What if I can't find stock of LQH44PN470MJ0L?

You can fill out our help required form which you can use to request a quote for LQH44PN470MJ0L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay