Status: | Unknown |
---|---|
Series: | LQH43P_26 Series |
RoHS: | Unknown |
Prices starting from US$0.14
Inductance | 22µH |
---|---|
Product Range | LQH43P_26 Series |
DC Current Rating | 700mA |
High Frequency Inductor Case | 1812 [4532 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.327ohm |
Inductance Tolerance | ± 20% |
Self Resonant Frequency Min | 15MHz |
SVHC | No SVHC (15-Jan-2019) |
Inductor Case Style | 1812 [4532 Metric] |
Fixed Inductor, SMD, 22uH 780mA R03924 | RS |
LQH43PN 22uH 700mA 20% WWT | Rutronik |
Surface Mount High Frequency Inductor, Lqh43P_26 Series, 22 H, 20%, 1812 [4532 Metric], 15 Mhz Rohs Compliant: Yes |Murata LQH43PN220M26L | Newark Electronics |
Power Inductor (SMD), 22 uH, ± 20%, 780 mA, Shielded, 700 mA, 4.5mm x 3.2mm x 2.6mm | Avnet America |
INDUCTOR, 22UH, +/-20%, POWER | element14 |
2.2 UH 20% | TTI Europe |
Where can I find additional details, specifications and documents for a LQH43PN220M26L?
Additional datasheets, footprints and schematics for LQH43PN220M26L are listed on our Part Details page. You can also find images and similar parts to LQH43PN220M26L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQH43PN220M26L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQH43PN220M26L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQH43PN220M26L fall under?
The LQH43PN220M26L is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQH43PN220M26L when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQH43PN220M26L you can contact the distributor directly for product support, shipping queries etc.
Is the LQH43PN220M26L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQH43PN220M26L have stock available?
Authorised distributors including RS, Rutronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for LQH43PN220M26L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQH43PN220M26L often in real-time on the comparison pages.
What if I can't find stock of LQH43PN220M26L?
You can fill out our help required form which you can use to request a quote for LQH43PN220M26L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.