Status: | Unknown |
---|---|
Series: | LQH43MN Series |
RoHS: | Unknown |
Prices starting from US$0.0236
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
No stock
|
Buy Now | |
Micros
from US$0.11
|
970
in stock
|
Buy Now | |
Chip One Stop
from US$0.0236
|
5
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
-
|
Buy Now | |
Newark Electronics
from US$0.37
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
element14
from US$0.48
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
Farnell
from US$0.42
|
-
|
Buy Now |
Inductance | 1mH |
---|---|
Product Range | LQH43MN Series |
DC Current Rating | 50mA |
High Frequency Inductor Case | 1812 [4532 Metric] |
Inductor Construction | Unshielded |
DC Resistance Max | 25ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 2MHz |
SVHC | No SVHC (15-Jan-2019) |
LQH43MN 1000uH 50mA 10% WWT | Rutronik |
Power inductor SMD 1812 1000uH | RS |
Surface Mount High Frequency Inductor, Lqh43Mn Series, 1 Mh, 10%, 1812 [4532 Metric], 2 Mhz Rohs Compliant: Yes |Murata LQH43MN102K03L | Newark Electronics |
Wirewound Inductor, 1 mH, 25 Ohm, ± 10%, 2 MHz, 50 mA, 1812 [4532 Metric] | Avnet America |
INDUCTOR, 1000UH, 10%, 0.05A, 2MHZ, 1812 | element14 |
1000 UH 10% | TTI Europe |
Where can I find additional details, specifications and documents for a LQH43MN102K03L?
Additional datasheets, footprints and schematics for LQH43MN102K03L are listed on our Part Details page. You can also find images and similar parts to LQH43MN102K03L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQH43MN102K03L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQH43MN102K03L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQH43MN102K03L fall under?
The LQH43MN102K03L is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQH43MN102K03L when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQH43MN102K03L you can contact the distributor directly for product support, shipping queries etc.
Is the LQH43MN102K03L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQH43MN102K03L have stock available?
Authorised distributors including Micros, Chip One Stop, Rutronik, RS and Newark Electronics have stock available or on a lead time for LQH43MN102K03L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQH43MN102K03L often in real-time on the comparison pages.
What if I can't find stock of LQH43MN102K03L?
You can fill out our help required form which you can use to request a quote for LQH43MN102K03L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.