Status: | Unknown |
---|---|
Series: | LQH43C_03 Series |
RoHS: | Unknown |
Prices starting from US$0.0499
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.0499
|
25
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
-
|
Buy Now | |
Newark Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
element14
from US$0.46
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
TTI Europe
from US$0.19
|
-
|
Buy Now | |
Farnell
from US$0.44
|
-
|
Buy Now |
Inductance | 4.7µH |
---|---|
Product Range | LQH43C_03 Series |
DC Current Rating | 750mA |
High Frequency Inductor Case | 1812 [4532 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.15ohm |
Inductance Tolerance | ± 20% |
Self Resonant Frequency Min | 35MHz |
SVHC | No SVHC (15-Jan-2019) |
Inductor Case Style | 1812 [4532 Metric] |
LQH43CN 4,7uH 750mA 20% WWT | Rutronik |
Power inductor SMD 1812 4.7uH | RS |
Wirewound Inductor 4.7Uh 750Ma 20% 35Mhz | Newark Electronics |
Power Inductor (SMD), 4.7 uH, ± 20%, 750 mA, Unshielded, 750 mA, 4.5mm x 3.2mm x 2.6mm | Avnet America |
INDUCTOR, 4.7µH, 20%, 1812 CASE | element14 |
4.7 UH 20% | TTI Europe |
Where can I find additional details, specifications and documents for a LQH43CN4R7M03L?
Additional datasheets, footprints and schematics for LQH43CN4R7M03L are listed on our Part Details page. You can also find images and similar parts to LQH43CN4R7M03L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQH43CN4R7M03L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQH43CN4R7M03L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQH43CN4R7M03L fall under?
The LQH43CN4R7M03L is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQH43CN4R7M03L when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQH43CN4R7M03L you can contact the distributor directly for product support, shipping queries etc.
Is the LQH43CN4R7M03L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQH43CN4R7M03L have stock available?
Authorised distributors including Chip One Stop, Rutronik, RS, Newark Electronics and Avnet America have stock available or on a lead time for LQH43CN4R7M03L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQH43CN4R7M03L often in real-time on the comparison pages.
What if I can't find stock of LQH43CN4R7M03L?
You can fill out our help required form which you can use to request a quote for LQH43CN4R7M03L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.