Status: | Unknown |
---|---|
Series: | LQH43C_03 Series |
RoHS: | Unknown |
Inductance | 150µH |
---|---|
Product Range | LQH43C_03 Series |
DC Current Rating | 130mA |
High Frequency Inductor Case | 1812 [4532 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 3.5ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 5.5MHz |
SVHC | No SVHC (15-Jan-2019) |
Inductor Case Style | 1812 [4532 Metric] |
LQH43CN 150uH 130mA 10% WWT | Rutronik |
Choke Coil 150 Uh 130Ma 3.5 Ohm 10% 5.5Mhz | Newark Electronics |
Power Inductor (SMD), 150 uH, ± 10%, 130 mA, Unshielded, 130 mA, 4.5mm x 3.2mm x 2.6mm | Avnet America |
INDUCTOR, 150µH, 10%, 1812 CASE | element14 |
150 UH 10% CHOKE | TTI Europe |
Where can I find additional details, specifications and documents for a LQH43CN151K03L?
Additional datasheets, footprints and schematics for LQH43CN151K03L are listed on our Part Details page. You can also find images and similar parts to LQH43CN151K03L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQH43CN151K03L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQH43CN151K03L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQH43CN151K03L fall under?
The LQH43CN151K03L is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQH43CN151K03L when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQH43CN151K03L you can contact the distributor directly for product support, shipping queries etc.
Is the LQH43CN151K03L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQH43CN151K03L have stock available?
Authorised distributors including Rutronik, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for LQH43CN151K03L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQH43CN151K03L often in real-time on the comparison pages.
What if I can't find stock of LQH43CN151K03L?
You can fill out our help required form which you can use to request a quote for LQH43CN151K03L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.