Status: | Unknown |
---|---|
Series: | LQH3NP_J0 Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now |
Inductance | 10µH |
---|---|
Product Range | LQH3NP_J0 Series |
DC Current Rating | 560mA |
High Frequency Inductor Case | 1212 |
Inductor Construction | Wirewound |
DC Resistance Max | 0.3ohm |
Inductance Tolerance | ± 20% |
Self Resonant Frequency Min | 35MHz |
SVHC | No SVHC (07-Jul-2017) |
INDUCTOR, 10UH, +/-20%, POWER | Farnell |
Where can I find additional details, specifications and documents for a LQH3NPN100MJ0L?
Additional datasheets, footprints and schematics for LQH3NPN100MJ0L are listed on our Part Details page. You can also find images and similar parts to LQH3NPN100MJ0L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQH3NPN100MJ0L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQH3NPN100MJ0L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQH3NPN100MJ0L fall under?
The LQH3NPN100MJ0L is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQH3NPN100MJ0L when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQH3NPN100MJ0L you can contact the distributor directly for product support, shipping queries etc.
Is the LQH3NPN100MJ0L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQH3NPN100MJ0L have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LQH3NPN100MJ0L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQH3NPN100MJ0L often in real-time on the comparison pages.
What if I can't find stock of LQH3NPN100MJ0L?
You can fill out our help required form which you can use to request a quote for LQH3NPN100MJ0L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.