Status: | Unknown |
---|---|
Series: | LQH32P_NC Series |
RoHS: | Unknown |
Inductance | 470nH |
---|---|
Product Range | LQH32P_NC Series |
DC Current Rating | 2.9A |
High Frequency Inductor Case | 1210 [3225 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.024ohm |
Inductance Tolerance | ± 30% |
Self Resonant Frequency Min | 100MHz |
SVHC | No SVHC (15-Jan-2019) |
Inductor Case Style | 1210 [3225 Metric] |
Surface Mount High Frequency Inductor, Lqh32P_Nc Series, 470 Nh, 30%, 1210 [3225 Metric], 100 Mhz Rohs Compliant: Yes |Murata LQH32PNR47NNCL | Newark Electronics |
Power Inductor (SMD), 470 nH, ± 30%, 2.9 A, Shielded, 4.4 A, 3.2mm x 2.5mm x 1.55mm | Avnet America |
INDUCTOR, .47UH, +/-30%, POWER | element14 |
Where can I find additional details, specifications and documents for a LQH32PNR47NNCL?
Additional datasheets, footprints and schematics for LQH32PNR47NNCL are listed on our Part Details page. You can also find images and similar parts to LQH32PNR47NNCL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQH32PNR47NNCL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQH32PNR47NNCL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQH32PNR47NNCL fall under?
The LQH32PNR47NNCL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQH32PNR47NNCL when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQH32PNR47NNCL you can contact the distributor directly for product support, shipping queries etc.
Is the LQH32PNR47NNCL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQH32PNR47NNCL have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for LQH32PNR47NNCL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQH32PNR47NNCL often in real-time on the comparison pages.
What if I can't find stock of LQH32PNR47NNCL?
You can fill out our help required form which you can use to request a quote for LQH32PNR47NNCL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.