Status: | Unknown |
---|---|
Series: | LQH32PN Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
No stock
|
Buy Now | |
Rutronik
from US$0.07
|
-
|
Buy Now | |
Newark Electronics
from US$0.33
|
-
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.34
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 2.2µH |
---|---|
Product Range | LQH32PN Series |
DC Current Rating | 1.55A |
High Frequency Inductor Case | 1210 [3225 Metric] |
Inductor Construction | Shielded |
DC Resistance Max | 0.076ohm |
Inductance Tolerance | ± 30% |
Self Resonant Frequency Min | 70MHz |
SVHC | No SVHC (15-Jan-2019) |
LQH32PN 2,2uH 1600mA 30% WWT | Rutronik |
Surface Mount High Frequency Inductor, Lqh32Pn Series, 2.2 H, 30%, 1210 [3225 Metric], 70 Mhz Rohs Compliant: Yes |Murata LQH32PN2R2NN0L | Newark Electronics |
LQH32P Series 1210 2.2 uH â–’30 % 1.6 A 0.076 Ohm SMT Shielded Wirewound Inductor | Future Electronics |
Power Inductor (SMD), 2.2 uH, ± 30%, 1.6 A, Shielded, 1.55 A, 3.2mm x 2.5mm x 1.55mm | Avnet America |
INDUCTOR, 2.2UH, 30%, 1.6A, 70MHZ, 1210 | element14 |
2.2 UH 30% | TTI Europe |
Power Inductor (SMD), 2.2 uH, � 30%, 1.6 A, Shielded, 1.55 A, 3.2mm x 2.5mm x 1.55mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a LQH32PN2R2NN0L?
Additional datasheets, footprints and schematics for LQH32PN2R2NN0L are listed on our Part Details page. You can also find images and similar parts to LQH32PN2R2NN0L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQH32PN2R2NN0L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQH32PN2R2NN0L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQH32PN2R2NN0L fall under?
The LQH32PN2R2NN0L is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQH32PN2R2NN0L when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQH32PN2R2NN0L you can contact the distributor directly for product support, shipping queries etc.
Is the LQH32PN2R2NN0L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQH32PN2R2NN0L have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for LQH32PN2R2NN0L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQH32PN2R2NN0L often in real-time on the comparison pages.
What if I can't find stock of LQH32PN2R2NN0L?
You can fill out our help required form which you can use to request a quote for LQH32PN2R2NN0L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.