Status: | Unknown |
---|---|
Series: | LQH32PN Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
40
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
16,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
3,383
in stock
|
Buy Now | |
Avnet Abacus
-
|
62,000
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
-
|
Buy Now | |
Newark Electronics
from US$0.32
|
-
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.34
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
Farnell
from US$0.24
|
-
|
Buy Now |
Inductance | 22µH |
---|---|
Product Range | LQH32PN Series |
DC Current Rating | 500mA |
High Frequency Inductor Case | 1210 [3225 Metric] |
Inductor Construction | Shielded |
DC Resistance Max | 0.81ohm |
Inductance Tolerance | ± 20% |
Self Resonant Frequency Min | 20MHz |
SVHC | No SVHC (15-Jan-2019) |
22 UH 20% | TTI Europe |
Inductor: wire | Transfer Multisort Elektronik |
Inductor SMD 1210 shielded 22uH | RS |
Power Inductor (SMD), 22 uH, � 20%, 450 mA, Shielded, 500 mA, 3.2mm x 2.5mm x 1.55mm | Avnet Abacus |
LQH32PN 22uH 500mA 20% WWT | Rutronik |
Surface Mount High Frequency Inductor, Lqh32Pn Series, 22 H, 20%, 1210 [3225 Metric], 20 Mhz Rohs Compliant: Yes |Murata LQH32PN220MN0L | Newark Electronics |
LQH32P Series 1210 22 uH â–’20 % 450 mA 0.81 Ohm SMT Shielded Wirewound Inductor | Future Electronics |
Power Inductor (SMD), 22 uH, ± 20%, 450 mA, Shielded, 500 mA, 3.2mm x 2.5mm x 1.55mm | Avnet America |
INDUCTOR, 22UH, 20%, 0.45A, 20MHZ, 1210 | element14 |
Where can I find additional details, specifications and documents for a LQH32PN220MN0L?
Additional datasheets, footprints and schematics for LQH32PN220MN0L are listed on our Part Details page. You can also find images and similar parts to LQH32PN220MN0L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQH32PN220MN0L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQH32PN220MN0L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQH32PN220MN0L fall under?
The LQH32PN220MN0L is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQH32PN220MN0L when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQH32PN220MN0L you can contact the distributor directly for product support, shipping queries etc.
Is the LQH32PN220MN0L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQH32PN220MN0L have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, RS, Avnet Abacus and Rutronik have stock available or on a lead time for LQH32PN220MN0L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQH32PN220MN0L often in real-time on the comparison pages.
What if I can't find stock of LQH32PN220MN0L?
You can fill out our help required form which you can use to request a quote for LQH32PN220MN0L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.