Status: | Unknown |
---|---|
Series: | LQH32P_NC Series |
RoHS: | Unknown |
Inductance | 10µH |
---|---|
Product Range | LQH32P_NC Series |
DC Current Rating | 900mA |
High Frequency Inductor Case | 1210 [3225 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.295ohm |
Inductance Tolerance | ± 20% |
Self Resonant Frequency Min | 30MHz |
SVHC | No SVHC (15-Jan-2019) |
Inductor Case Style | 1210 [3225 Metric] |
Fixed Inductor, SMD, 10uH 900mA R354 | RS |
Surface Mount High Frequency Inductor, Lqh32P_Nc Series, 10 H, 20%, 1210 [3225 Metric], 30 Mhz Rohs Compliant: Yes |Murata LQH32PN100MNCL | Newark Electronics |
Power Inductor (SMD), 10 uH, ± 20%, 900 mA, Shielded, 1 A, 3.2mm x 2.5mm x 1.55mm | Avnet America |
INDUCTOR, 10UH, +/-20%, POWER | element14 |
10 UH 20% | TTI Europe |
Where can I find additional details, specifications and documents for a LQH32PN100MNCL?
Additional datasheets, footprints and schematics for LQH32PN100MNCL are listed on our Part Details page. You can also find images and similar parts to LQH32PN100MNCL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQH32PN100MNCL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQH32PN100MNCL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQH32PN100MNCL fall under?
The LQH32PN100MNCL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQH32PN100MNCL when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQH32PN100MNCL you can contact the distributor directly for product support, shipping queries etc.
Is the LQH32PN100MNCL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQH32PN100MNCL have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for LQH32PN100MNCL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQH32PN100MNCL often in real-time on the comparison pages.
What if I can't find stock of LQH32PN100MNCL?
You can fill out our help required form which you can use to request a quote for LQH32PN100MNCL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.