Status: | Unknown |
---|---|
Series: | LQH32MN_23 Series |
RoHS: | Unknown |
Inductance | 470µH |
---|---|
Product Range | LQH32MN_23 Series |
DC Current Rating | 45mA |
High Frequency Inductor Case | 1210 [3225 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 25ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 5MHz |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 2mm |
External Length / Height | 3.2mm |
External Width | 2.5mm |
Inductor Case Style | 1210 [3225 Metric] |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Inductor SMD 1210 470uH | RS |
Choke Coil, 470 Uh, 45Ma, 25 Ohm, 5% 5Mhz | Newark Electronics |
Wirewound Inductor, 470 uH, 25 Ohm, ± 5%, 5 MHz, 45 mA, 1210 [3225 Metric] | Avnet America |
INDUCTOR, 470UH, 1210 CASE | element14 |
Where can I find additional details, specifications and documents for a LQH32MN471J23L?
Additional datasheets, footprints and schematics for LQH32MN471J23L are listed on our Part Details page. You can also find images and similar parts to LQH32MN471J23L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQH32MN471J23L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQH32MN471J23L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQH32MN471J23L fall under?
The LQH32MN471J23L is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQH32MN471J23L when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQH32MN471J23L you can contact the distributor directly for product support, shipping queries etc.
Is the LQH32MN471J23L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQH32MN471J23L have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for LQH32MN471J23L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQH32MN471J23L often in real-time on the comparison pages.
What if I can't find stock of LQH32MN471J23L?
You can fill out our help required form which you can use to request a quote for LQH32MN471J23L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.