Status: | Unknown |
---|---|
Series: | LQH32C_23 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
No stock
|
Buy Now | |
Micros
from US$0.11
|
790
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Newark Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
element14
from US$0.36
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Farnell
from US$0.23
|
-
|
Buy Now |
Inductance | 470µH |
---|---|
Product Range | LQH32C_23 Series |
DC Current Rating | 60mA |
High Frequency Inductor Case | 1210 [3225 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 19ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 5MHz |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 2mm |
External Length / Height | 3.2mm |
External Width | 2.5mm |
Inductor Case Style | 1210 [3225 Metric] |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
LQH32CN 470uH 60mA 10% WWT | Rutronik |
Inductor SMD 1210 470uH | RS |
Wirewound Inductor, 470Uh, 60Ma 10% 5Mhz | Newark Electronics |
Power Inductor (SMD), 470 uH, ± 10%, 60 mA, Unshielded, 60 mA, 3.2mm x 2.5mm x 2mm | Avnet America |
INDUCTOR, 470UH, 1210 CASE | element14 |
470 UH 10% AEC-Q200 | TTI Europe |
Where can I find additional details, specifications and documents for a LQH32CN471K23L?
Additional datasheets, footprints and schematics for LQH32CN471K23L are listed on our Part Details page. You can also find images and similar parts to LQH32CN471K23L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQH32CN471K23L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQH32CN471K23L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQH32CN471K23L fall under?
The LQH32CN471K23L is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQH32CN471K23L when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQH32CN471K23L you can contact the distributor directly for product support, shipping queries etc.
Is the LQH32CN471K23L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQH32CN471K23L have stock available?
Authorised distributors including Micros, Rutronik, RS, Newark Electronics and Avnet America have stock available or on a lead time for LQH32CN471K23L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQH32CN471K23L often in real-time on the comparison pages.
What if I can't find stock of LQH32CN471K23L?
You can fill out our help required form which you can use to request a quote for LQH32CN471K23L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.