Status: | Unknown |
---|---|
Series: | LQH32C_33 Series |
RoHS: | Unknown |
Inductance | 2.2µH |
---|---|
Product Range | LQH32C_33 Series |
DC Current Rating | 790mA |
High Frequency Inductor Case | 1210 [3225 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.097ohm |
Inductance Tolerance | ± 20% |
Self Resonant Frequency Min | 64MHz |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 2mm |
External Length / Height | 3.2mm |
External Width | 2.5mm |
Inductor Case Style | 1210 [3225 Metric] |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
LQH32CN 2,2uH 790mA 20% WWT | Rutronik |
Wirewound Inductor 2.2Uh 790Ma 20% 64Mhz | Newark Electronics |
Power Inductor (SMD), 2.2 uH, ± 20%, 790 mA, Unshielded, 790 mA, 3.2mm x 2.5mm x 2mm | Avnet America |
INDUCTOR, 2.2UH, 1210 CASE | element14 |
2.2 UH 20% | TTI Europe |
Where can I find additional details, specifications and documents for a LQH32CN2R2M33L?
Additional datasheets, footprints and schematics for LQH32CN2R2M33L are listed on our Part Details page. You can also find images and similar parts to LQH32CN2R2M33L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQH32CN2R2M33L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQH32CN2R2M33L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQH32CN2R2M33L fall under?
The LQH32CN2R2M33L is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQH32CN2R2M33L when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQH32CN2R2M33L you can contact the distributor directly for product support, shipping queries etc.
Is the LQH32CN2R2M33L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQH32CN2R2M33L have stock available?
Authorised distributors including Rutronik, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for LQH32CN2R2M33L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQH32CN2R2M33L often in real-time on the comparison pages.
What if I can't find stock of LQH32CN2R2M33L?
You can fill out our help required form which you can use to request a quote for LQH32CN2R2M33L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.