LQH31MN4R7K03L Inductors & Filters by Murata

INDUCTOR 4.7µH 10% 1206 CASE

Status: Unknown
Series: LQH31MN_03 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for RS
RS
from US$0.29
No stock
Buy Now
Logo for element14
element14
from US$0.69
1,361
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.52
1,361
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.16
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Features


Specifications

Inductance 4.7µH
Product Range LQH31MN_03 Series
DC Current Rating 120mA
High Frequency Inductor Case 1206 [3216 Metric]
Inductor Construction Wirewound
DC Resistance Max 1.7ohm
Inductance Tolerance ± 10%
Self Resonant Frequency Min 31MHz
SVHC No SVHC (15-Jan-2019)
Inductor Case Style 1206 [3216 Metric]

Alternative Descriptions

INDUCTOR, 4.7µH, 10%, 1206 CASE | element14
LQH31MN OBSOLETE LTB: 29Mrch24 | Rutronik
Inductor SMD 1206 4.7uH | RS
Choke Coil, 4.7 Uh 120Ma 1.7 Ohm 10% 31Mhz | Newark Electronics
Wirewound Inductor, 4.7 uH, 2.21 Ohm, ± 10%, 31 MHz, 120 mA, 1206 [3216 Metric] | Avnet America
Wirewound Inductor, 4.7 uH, 2.21 Ohm, � 10%, 31 MHz, 120 mA, 1206 [3216 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LQH31MN4R7K03L?

Additional datasheets, footprints and schematics for LQH31MN4R7K03L are listed on our Part Details page. You can also find images and similar parts to LQH31MN4R7K03L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LQH31MN4R7K03L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQH31MN4R7K03L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LQH31MN4R7K03L fall under?

The LQH31MN4R7K03L is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to LQH31MN4R7K03L when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LQH31MN4R7K03L you can contact the distributor directly for product support, shipping queries etc.

Is the LQH31MN4R7K03L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LQH31MN4R7K03L have stock available?

Authorised distributors including element14, Farnell, Rutronik, RS and Newark Electronics have stock available or on a lead time for LQH31MN4R7K03L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LQH31MN4R7K03L often in real-time on the comparison pages.

What if I can't find stock of LQH31MN4R7K03L?

You can fill out our help required form which you can use to request a quote for LQH31MN4R7K03L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay