Status: | Unknown |
---|---|
Series: | LQH31CN_03 Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
470
in stock
|
Buy Now | |
CoreStaff
from US$0.20
|
5,490
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
5,150
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
2,380
in stock
|
Buy Now | |
element14
from US$0.23
|
-
|
Buy Now | |
Farnell
from US$0.33
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 10µH |
---|---|
Product Range | LQH31CN_03 Series |
DC Current Rating | 230mA |
High Frequency Inductor Case | 1206 [3216 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 1.3ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 20MHz |
SVHC | No SVHC (15-Jan-2019) |
Inductor Case Style | 1206 [3216 Metric] |
Inductor: wire | Transfer Multisort Elektronik |
Inductor SMD 1206 10uH | RS |
INDUCTOR, 10UH, 0.23A, 10%, 20MHZ | element14 |
Choke Coil, 10 Uh, 230Ma 1.3 Ohm 10% 20Mhz | Newark Electronics |
Power Inductor (SMD), 10 uH, � 10%, 230 mA, Unshielded, 230 mA, 3.2mm x 1.6mm x 1.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a LQH31CN100K03L?
Additional datasheets, footprints and schematics for LQH31CN100K03L are listed on our Part Details page. You can also find images and similar parts to LQH31CN100K03L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQH31CN100K03L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQH31CN100K03L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQH31CN100K03L fall under?
The LQH31CN100K03L is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQH31CN100K03L when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQH31CN100K03L you can contact the distributor directly for product support, shipping queries etc.
Is the LQH31CN100K03L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQH31CN100K03L have stock available?
Authorised distributors including CoreStaff, Transfer Multisort Elektronik, Chip One Stop, RS and element14 have stock available or on a lead time for LQH31CN100K03L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQH31CN100K03L often in real-time on the comparison pages.
What if I can't find stock of LQH31CN100K03L?
You can fill out our help required form which you can use to request a quote for LQH31CN100K03L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.