Status: | Unknown |
---|---|
Series: | LQH2MC_02 Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
7,534
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
48,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
6,101
in stock
|
Buy Now | |
element14
from US$0.38
|
6,101
in stock
|
Buy Now | |
Farnell
from US$0.24
|
6,101
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
5,406
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
1,910
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
234
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,000
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now |
Inductance | 10µH |
---|---|
Product Range | LQH2MC_02 Series |
DC Current Rating | 225mA |
High Frequency Inductor Case | 0806 [2016 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 1.2ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 48MHz |
SVHC | No SVHC (15-Jan-2019) |
Inductor Case Style | 0806 [2016 Metric] |
10 UH 10% | TTI Europe |
Power inductor SMD 0806 10uH 225mA | RS |
Wirewound Inductor, 10Uh 225Ma 10% 48Mhz | Newark Electronics |
INDUCTOR, 10µH, 10%, 0806 CASE | element14 |
Inductor: wire | Transfer Multisort Elektronik |
Power Inductor (SMD), 10 uH, � 10%, 225 mA, Unshielded, 225 mA, 2mm x 1.6mm x 0.9mm | Avnet Abacus |
LQH2MC 10uH 225mA 10% WWT | Rutronik |
LQH2M Series 0806 10 uH ▒10 % 225 mA 1.2 Ohm SMT Unshielded Wirewound Inductor | Future Electronics |
Power Inductor (SMD), 10 uH, ± 10%, 225 mA, Unshielded, 225 mA, 2mm x 1.6mm x 0.9mm | Avnet America |
Where can I find additional details, specifications and documents for a LQH2MCN100K02L?
Additional datasheets, footprints and schematics for LQH2MCN100K02L are listed on our Part Details page. You can also find images and similar parts to LQH2MCN100K02L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQH2MCN100K02L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQH2MCN100K02L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQH2MCN100K02L fall under?
The LQH2MCN100K02L is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQH2MCN100K02L when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQH2MCN100K02L you can contact the distributor directly for product support, shipping queries etc.
Is the LQH2MCN100K02L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQH2MCN100K02L have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LQH2MCN100K02L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQH2MCN100K02L often in real-time on the comparison pages.
What if I can't find stock of LQH2MCN100K02L?
You can fill out our help required form which you can use to request a quote for LQH2MCN100K02L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.