LQH2HPN100MDRL Inductors by Murata

INDUCTOR, 10UH, 0.43A, 20%, WIREWOUNDDC

Status: Unknown
Series: LQH2HPN_DR Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Farnell
Farnell
from US$0.22
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.27
-
Buy Now
Logo for element14
element14
from US$0.23
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Inductance 10µH
RMS Current (Irms) 430mA
Inductor Construction Wirewound
Saturation Current (Isat) 420mA
Product Range LQH2HPN_DR Series
Power Inductor Case 2.5mm x 2mm x 0.55mm
RoHS Compliant Yes

Alternative Descriptions

Inductor, 10Uh, 0.43A, 20%, Wirewound | Newark Electronics
INDUCTOR, 10UH, 0.43A, 20%, WIREWOUND | element14
Power Inductor (SMD), 10 uH, ± 20%, 430 mA, Shielded, 420 mA, 2.5mm x 2mm x 0.55mm | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LQH2HPN100MDRL?

Additional datasheets, footprints and schematics for LQH2HPN100MDRL are listed on our Part Details page. You can also find images and similar parts to LQH2HPN100MDRL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LQH2HPN100MDRL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQH2HPN100MDRL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LQH2HPN100MDRL fall under?

The LQH2HPN100MDRL is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.

Can I view similar or alternative parts?

You can view similar parts to LQH2HPN100MDRL when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LQH2HPN100MDRL you can contact the distributor directly for product support, shipping queries etc.

Is the LQH2HPN100MDRL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for LQH2HPN100MDRL have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for LQH2HPN100MDRL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LQH2HPN100MDRL often in real-time on the comparison pages.

What if I can't find stock of LQH2HPN100MDRL?

You can fill out our help required form which you can use to request a quote for LQH2HPN100MDRL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay