Status: | Unknown |
---|---|
Series: | LQG18HN Series |
RoHS: | Unknown |
Prices starting from US$0.0341
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
3,260
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
3,260
in stock
|
Buy Now | |
element14
from US$0.09
|
3,260
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0436
|
700
in stock
|
Buy Now | |
Chip One Stop
from US$0.0341
|
610
in stock
|
Buy Now | |
Avnet Abacus
-
|
36,000
in stock
|
Buy Now | |
Rutronik
from US$0.0454
|
-
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.05
|
-
|
Buy Now |
Inductance | 82nH |
---|---|
Product Range | LQG18HN Series |
DC Current Rating | 300mA |
High Frequency Inductor Case | 0603 [1608 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.85ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 900MHz |
SVHC | No SVHC (15-Jan-2019) |
Choke Coil, 82Nh 300Ma 0.85 Ohm 5% 900Mhz | Newark Electronics |
INDUCTOR, 82NH, 0603 CASE | element14 |
Inductor: air coil | Transfer Multisort Elektronik |
Multilayer Inductor, 82 nH, 850 Milliohm, � 5%, 900 MHz, 350 mA, 0603 [1608 Metric] | Avnet Abacus |
LQG18HN 0,082uH 300mA 5% MLT | Rutronik |
LQG Series 0603 82 nH â–’5 % Tolerance 300 mA High Frequency Multilayer Inductor | Future Electronics |
Multilayer Inductor, 82 nH, 850 Milliohm, ± 5%, 900 MHz, 350 mA, 0603 [1608 Metric] | Avnet America |
82 NH 5% | TTI Europe |
Where can I find additional details, specifications and documents for a LQG18HN82NJ00D?
Additional datasheets, footprints and schematics for LQG18HN82NJ00D are listed on our Part Details page. You can also find images and similar parts to LQG18HN82NJ00D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQG18HN82NJ00D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQG18HN82NJ00D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQG18HN82NJ00D fall under?
The LQG18HN82NJ00D is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQG18HN82NJ00D when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQG18HN82NJ00D you can contact the distributor directly for product support, shipping queries etc.
Is the LQG18HN82NJ00D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQG18HN82NJ00D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for LQG18HN82NJ00D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQG18HN82NJ00D often in real-time on the comparison pages.
What if I can't find stock of LQG18HN82NJ00D?
You can fill out our help required form which you can use to request a quote for LQG18HN82NJ00D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.