Status: | Unknown |
---|---|
Series: | LQG18HN Series |
RoHS: | Unknown |
Prices starting from US$0.0353
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
TTI Europe
from US$0.05
|
20,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
5,230
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
36
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,000
in stock
|
Buy Now | |
Rutronik
from US$0.0353
|
-
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now |
Inductance | 5.6nH |
---|---|
Product Range | LQG18HN Series |
DC Current Rating | 430mA |
High Frequency Inductor Case | 0603 [1608 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.2ohm |
Inductance Tolerance | ± 0.3nH |
Self Resonant Frequency Min | 5GHz |
SVHC | No SVHC (15-Jan-2019) |
5.6 NH +-.3NH | TTI Europe |
Inductor: air coil | Transfer Multisort Elektronik |
Multilayer Inductor, 5.6 nH, 200 Milliohm, � 0.3nH, 5 GHz, 800 mA, 0603 [1608 Metric] | Avnet Abacus |
LQG18HN 5,6nH 430mA +-0,3nH MLT | Rutronik |
Coil Inductor, 5.6Nh 430Ma 0.3Nh 5000Mhz | Newark Electronics |
Inductor RF Chip Unshielded 0.0056uH 0.3nH 100MHz 12Q-Factor Air 0.2Ohm DCR 0603 | Future Electronics |
Multilayer Inductor, 5.6 nH, 200 Milliohm, ± 0.3nH, 5 GHz, 800 mA, 0603 [1608 Metric] | Avnet America |
INDUCTOR, 5.6NH, 0603 CASE | element14 |
Where can I find additional details, specifications and documents for a LQG18HN5N6S00D?
Additional datasheets, footprints and schematics for LQG18HN5N6S00D are listed on our Part Details page. You can also find images and similar parts to LQG18HN5N6S00D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQG18HN5N6S00D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQG18HN5N6S00D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQG18HN5N6S00D fall under?
The LQG18HN5N6S00D is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQG18HN5N6S00D when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQG18HN5N6S00D you can contact the distributor directly for product support, shipping queries etc.
Is the LQG18HN5N6S00D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQG18HN5N6S00D have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Chip One Stop, Avnet Abacus and Rutronik have stock available or on a lead time for LQG18HN5N6S00D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQG18HN5N6S00D often in real-time on the comparison pages.
What if I can't find stock of LQG18HN5N6S00D?
You can fill out our help required form which you can use to request a quote for LQG18HN5N6S00D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.