Status: | Unknown |
---|---|
Series: | LQG18HN Series |
RoHS: | Unknown |
Prices starting from US$0.0343
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
2,420
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
2,420
in stock
|
Buy Now | |
element14
from US$0.07
|
2,420
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0343
|
599
in stock
|
Buy Now | |
Chip One Stop
from US$0.0455
|
25
in stock
|
Buy Now | |
Rutronik
from US$0.0353
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.0449
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 3.9nH |
---|---|
Product Range | LQG18HN Series |
DC Current Rating | 450mA |
High Frequency Inductor Case | 0603 [1608 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.15ohm |
Inductance Tolerance | ± 0.3nH |
Self Resonant Frequency Min | 6GHz |
SVHC | No SVHC (15-Jan-2019) |
LQG Series 0603 3.9 nH 450 mA SMD High Frequency Multilayer Inductor | Future Electronics |
Coil Inductor, 3.9Nh 450Ma 0.3Nh 6000Mhz | Newark Electronics |
INDUCTOR, 3.9NH, 0603 CASE | element14 |
Inductor: air coil | Transfer Multisort Elektronik |
LQG18HN 3,9nH 450mA 0,3nH MLT | Rutronik |
Multilayer Inductor, 3.9 nH, 150 Milliohm, ± 0.3nH, 6 GHz, 900 mA, 0603 [1608 Metric] | Avnet America |
3.9 NH +-.3NH | TTI Europe |
Multilayer Inductor, 3.9 nH, 150 Milliohm, � 0.3nH, 6 GHz, 900 mA, 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a LQG18HN3N9S00D?
Additional datasheets, footprints and schematics for LQG18HN3N9S00D are listed on our Part Details page. You can also find images and similar parts to LQG18HN3N9S00D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQG18HN3N9S00D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQG18HN3N9S00D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQG18HN3N9S00D fall under?
The LQG18HN3N9S00D is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQG18HN3N9S00D when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQG18HN3N9S00D you can contact the distributor directly for product support, shipping queries etc.
Is the LQG18HN3N9S00D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQG18HN3N9S00D have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for LQG18HN3N9S00D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQG18HN3N9S00D often in real-time on the comparison pages.
What if I can't find stock of LQG18HN3N9S00D?
You can fill out our help required form which you can use to request a quote for LQG18HN3N9S00D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.