Status: | Unknown |
---|---|
Series: | LQG18HN Series |
RoHS: | Unknown |
Prices starting from US$0.0411
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
No stock
|
Buy Now | |
TTI Europe
from US$0.06
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
7,399
in stock
|
Buy Now | |
element14
from US$0.12
|
7,399
in stock
|
Buy Now | |
Farnell
from US$0.07
|
7,399
in stock
|
Buy Now | |
Avnet Abacus
-
|
16,000
in stock
|
Buy Now | |
Rutronik
from US$0.0411
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now |
Inductance | 39nH |
---|---|
Product Range | LQG18HN Series |
DC Current Rating | 300mA |
High Frequency Inductor Case | 0603 [1608 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.65ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 1.5GHz |
SVHC | No SVHC (15-Jan-2019) |
39 NH 5% | TTI Europe |
Coil Inductor 39Nh 300Ma 5% 1500Mhz | Newark Electronics |
INDUCTOR, 39NH, 0603 CASE | element14 |
Multilayer Inductor, 39 nH, 600 Milliohm, � 5%, 1.5 GHz, 450 mA, 0603 [1608 Metric] | Avnet Abacus |
LQG18HN 0,039uH 300mA 5% MLT | Rutronik |
Inductor SMD 0603 39nH 300mA | RS |
LQG Series 0603 39 nH â–’5 % Tol. 300 mA SMT High Frequency Multilayer Inductor | Future Electronics |
Multilayer Inductor, 39 nH, 600 Milliohm, ± 5%, 1.5 GHz, 450 mA, 0603 [1608 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a LQG18HN39NJ00D?
Additional datasheets, footprints and schematics for LQG18HN39NJ00D are listed on our Part Details page. You can also find images and similar parts to LQG18HN39NJ00D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQG18HN39NJ00D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQG18HN39NJ00D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQG18HN39NJ00D fall under?
The LQG18HN39NJ00D is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQG18HN39NJ00D when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQG18HN39NJ00D you can contact the distributor directly for product support, shipping queries etc.
Is the LQG18HN39NJ00D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQG18HN39NJ00D have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for LQG18HN39NJ00D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQG18HN39NJ00D often in real-time on the comparison pages.
What if I can't find stock of LQG18HN39NJ00D?
You can fill out our help required form which you can use to request a quote for LQG18HN39NJ00D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.