Status: | Unknown |
---|---|
Series: | LQG15HN Series |
RoHS: | Unknown |
Prices starting from US$0.0056
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0175
|
1,600
in stock
|
Buy Now | |
Rutronik
from US$0.0077
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0300
|
13,484
in stock
|
Buy Now | |
element14
from US$0.0169
|
13,484
in stock
|
Buy Now | |
Farnell
from US$0.0162
|
13,484
in stock
|
Buy Now | |
Future Electronics
from US$0.0172
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0056
|
8,300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0120
|
2,894
in stock
|
Buy Now | |
Avnet Abacus
-
|
160,000
in stock
|
Buy Now | |
Avnet America
from US$0.0194
|
-
|
Buy Now | |
TTI Europe
from US$0.0122
|
-
|
Buy Now |
Inductance | 8.2nH |
---|---|
Product Range | LQG15HN Series |
DC Current Rating | 300mA |
High Frequency Inductor Case | 0402 [1005 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.33ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 3.6GHz |
SVHC | No SVHC (15-Jan-2019) |
LQG15HN 0,0082uH 300mA 5% MLT | Rutronik |
Coil Inductor, 8.2Nh, 300Ma, 5%, 3600Mhz | Newark Electronics |
INDUCTOR, 8.2NH±5%, 0402 CASE | element14 |
LQG Series 0402 8.2 nH ▒5 % Tol. 300 mA SMT High Frequency Multilayer Inductor | Future Electronics |
Inductor: air coil | Transfer Multisort Elektronik |
Fixed Inductor, 8.2nH, 0402, 300MA, R330 | RS |
Multilayer Inductor, 8.2 nH, 250 Milliohm, � 5%, 3.6 GHz, 500 mA, 0402 [1005 Metric] | Avnet Abacus |
Multilayer Inductor, 8.2 nH, 250 Milliohm, ± 5%, 3.6 GHz, 500 mA, 0402 [1005 Metric] | Avnet America |
8.2 NH 5% | TTI Europe |
Where can I find additional details, specifications and documents for a LQG15HN8N2J02D?
Additional datasheets, footprints and schematics for LQG15HN8N2J02D are listed on our Part Details page. You can also find images and similar parts to LQG15HN8N2J02D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQG15HN8N2J02D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQG15HN8N2J02D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQG15HN8N2J02D fall under?
The LQG15HN8N2J02D is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQG15HN8N2J02D when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQG15HN8N2J02D you can contact the distributor directly for product support, shipping queries etc.
Is the LQG15HN8N2J02D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQG15HN8N2J02D have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for LQG15HN8N2J02D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQG15HN8N2J02D often in real-time on the comparison pages.
What if I can't find stock of LQG15HN8N2J02D?
You can fill out our help required form which you can use to request a quote for LQG15HN8N2J02D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.