Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0059
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0162
|
No stock
|
Buy Now | |
Rutronik
from US$0.0077
|
40,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0073
|
14,200
in stock
|
Buy Now | |
Future Electronics
from US$0.0131
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0100
|
-
|
Buy Now | |
Avnet America
from US$0.0194
|
-
|
Buy Now | |
element14
from US$0.0169
|
-
|
Buy Now | |
Avnet Asia
from US$0.0059
|
-
|
Buy Now | |
TTI Europe
from US$0.0086
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 2nH |
---|---|
Product Range | - |
DC Current Rating | 300mA |
High Frequency Inductor Case | 0402 [1005 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.12ohm |
Inductance Tolerance | ± 0.3nH |
Self Resonant Frequency Min | 6GHz |
SVHC | No SVHC (07-Jul-2017) |
LQG15HN 2nH 900mA 0,3nH MLT | Rutronik |
Inductor: air coil | Transfer Multisort Elektronik |
LQG Series 0402 2 nH ▒0.3 nH 900 mA High Frequency Chip Inductor | Future Electronics |
Coil Inductor, 2Nh, 300Ma, 0.3Nh 6000Mhz | Newark Electronics |
Multilayer Inductor, 2 nH, 90 Milliohm, ± 0.3nH, 6 GHz, 900 mA, 0402 [1005 Metric] | Avnet America |
INDUCTOR, 2.0NH±0.3NH, 0402 CASE | element14 |
2.0 NH +-.3NH | TTI Europe |
Multilayer Inductor, 2 nH, 90 Milliohm, � 0.3nH, 6 GHz, 900 mA, 0402 [1005 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a LQG15HN2N0S02D?
Additional datasheets, footprints and schematics for LQG15HN2N0S02D are listed on our Part Details page. You can also find images and similar parts to LQG15HN2N0S02D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQG15HN2N0S02D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQG15HN2N0S02D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQG15HN2N0S02D fall under?
The LQG15HN2N0S02D is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQG15HN2N0S02D when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQG15HN2N0S02D you can contact the distributor directly for product support, shipping queries etc.
Is the LQG15HN2N0S02D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQG15HN2N0S02D have stock available?
Authorised distributors including Rutronik, Transfer Multisort Elektronik, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for LQG15HN2N0S02D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQG15HN2N0S02D often in real-time on the comparison pages.
What if I can't find stock of LQG15HN2N0S02D?
You can fill out our help required form which you can use to request a quote for LQG15HN2N0S02D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.