Status: | Unknown |
---|---|
Series: | LQG15HN Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
23,075
units
|
Buy Now |
![]() |
TTI Europe |
270,000
units
|
Buy Now |
![]() |
Arrow Electronics |
120,000
units
|
Buy Now |
![]() |
Avnet Europe |
70,000
units
|
Buy Now |
![]() |
Future Electronics |
30,000
units
|
Buy Now |
![]() |
Newark Electronics |
20,143
units
|
Buy Now |
![]() |
element14 |
20,143
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
7,420
units
|
Buy Now |
![]() |
Chip One Stop |
6,900
units
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
Rutronik |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
Inductance | 10nH |
---|---|
Product Range | LQG15HN Series |
DC Current Rating | 300mA |
High Frequency Inductor Case | 0402 [1005 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.35ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 3.2GHz |
SVHC | No SVHC (15-Jan-2019) |
10 NH 5% | TTI Europe |
Multilayer Inductor, 10 nH, 290 mohm, ± 5%, 3.2 GHz, 500 mA, 0402 | Avnet Europe |
LQG Series 0402 10 nH ▒5 % Tol. 300 mA SMT High Frequency Multilayer Inductor | Future Electronics |
INDUCTOR, 10NH±5%, 0402 CASE | Farnell |
Coil Inductor 10Nh 300Ma 5% 3200Mhz | Newark Electronics |
INDUCTOR SMT 10NH 5% 0402 T/R | Component Electronics |
Inductor: ceramic | Transfer Multisort Elektronik |
LQG15HN 0,01uH 300mA 5% MLT | Rutronik |
10 NH 5% | Mouser Electronics |
Where can I find additional details, specifications and documents for a LQG15HN10NJ02D?
Additional datasheets, footprints and schematics for LQG15HN10NJ02D are listed on our Part Details page. You can also find images and similar parts to LQG15HN10NJ02D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQG15HN10NJ02D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQG15HN10NJ02D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQG15HN10NJ02D fall under?
The LQG15HN10NJ02D is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQG15HN10NJ02D when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQG15HN10NJ02D you can contact the distributor directly for product support, shipping queries etc.
Is the LQG15HN10NJ02D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQG15HN10NJ02D have stock available?
Authorised distributors including TTI Europe, Arrow Electronics, Avnet Europe, Future Electronics and Farnell have stock available or on a lead time for LQG15HN10NJ02D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQG15HN10NJ02D often in real-time on the comparison pages.
What if I can't find stock of LQG15HN10NJ02D?
You can fill out our help required form which you can use to request a quote for LQG15HN10NJ02D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.