Status: | Unknown |
---|---|
Series: | LPV-20 Series |
RoHS: | Unknown |
Prices starting from US$8.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.31
|
10
in stock
|
Buy Now | |
TTI Europe
from US$8.22
|
19,520
in stock
|
Buy Now | |
Sager
from US$8.59
|
3,483
in stock
|
Buy Now | |
TRC Electronics
from US$8.90
|
2,006
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.15
|
1,655
in stock
|
Buy Now | |
Schukat Electronic
from US$8.15
|
507
in stock
|
Buy Now | |
RS Americas
from US$10.62
|
348
in stock
|
Buy Now | |
Distrelec
from US$8.01
|
346
in stock
|
Buy Now | |
Jameco Electronics
from US$8.50
|
157
in stock
|
Buy Now | |
Future Electronics
from US$10.59
|
139
in stock
|
Buy Now | |
Conrad
from US$15.19
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$11.60
|
48
in stock
|
Buy Now | |
element14
from US$11.88
|
46
in stock
|
Buy Now | |
Farnell
from US$28.31
|
38
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Output Power Max | 20.2W |
---|---|
Output Voltage Max | 24V |
Output Current | 840mA |
LED Driver Mode | Constant Voltage |
Input Voltage Min | 90V |
Input Voltage Max | 264V |
Product Range | LPV-20 Series |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | CE |
Current Rating | 0.84A |
Depth | 26mm |
Dimming Control Type | PWM |
Efficiency | 83% |
Height | 26mm |
IP Rating | IP67 |
Length | 118mm |
No. of Channels | 1Channels |
No. of Outputs | 1Outputs |
Operating Temperature Max | 70°C |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +70°C |
Output Power | 20.2W |
Output Voltage | 24V |
Power Rating | 20W |
Power Supply Mounting | Chassis |
Power Supply Output Type | Adjustable Fixed |
Power Supply Type | External Power Supply |
Supply Voltage | 230V |
Supply Voltage AC Max | 264V |
Supply Voltage AC Min | 90V |
Termination Style | Flying Leads |
Width | 35mm |
LED 20.2W 24V 0.84A | TTI Europe |
LED Power Supplies 20.2W 24V 0.84A | Sager |
24V LED Driver IP67, Class 2 24V 0.84A | TRC Electronics |
Power supply: switched-mode | Transfer Multisort Elektronik |
SPS Class2 20W 24V/0,84A CV | Schukat Electronic |
Power Supply, AC-DC,24V,0.84A,100-264V In, Sealed, Pnl Mnt, LED Driver, LPV-20 Series | MEAN WELL LPV-20-24 | RS Americas |
MEAN WELL LED Driver 20W 840mA 24 ... 24V IP67 | Distrelec |
Mean Well LPV-20-24 AC to DC Power Supply Enclosed LED Single Output 24 Volts 0. | Jameco Electronics |
100 - 240Vac, 20.2W, 24V, IP67 LED Driver | Future Electronics |
Universal input · Plastic enclosure IP67 · Overload protection, pulsing hiccup shutdown, auto recovery · Protections: short circuit/over load/over voltage · UL1310 Class 2 · Fixed output voltage | Conrad |
Led Driver, Ac-Dc, Cv, 24V, 20.2W | Newark Electronics |
LED DRIVER, AC-DC, CV, 0.84A, 24V | element14 |
LED Driver 24V, Power Supply, IP67, 20W | RS |
LED DRVR Module 1-CH IP67 24V 0.84A | Avnet America |
Where can I find additional details, specifications and documents for a LPV-20-24?
Additional datasheets, footprints and schematics for LPV-20-24 are listed on our Part Details page. You can also find images and similar parts to LPV-20-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPV-20-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPV-20-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPV-20-24 fall under?
The LPV-20-24 is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LPV-20-24 when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPV-20-24 you can contact the distributor directly for product support, shipping queries etc.
Is the LPV-20-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPV-20-24 have stock available?
Authorised distributors including TTI Europe, Sager, TRC Electronics, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for LPV-20-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPV-20-24 often in real-time on the comparison pages.
What if I can't find stock of LPV-20-24?
You can fill out our help required form which you can use to request a quote for LPV-20-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.