Status: | Active |
---|---|
Series: | LPS25HB |
RoHS: | Compliant |
Prices starting from US$2.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.81
|
No stock
|
Buy Now | |
Future Electronics
from US$2.74
|
180,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.16
|
67,826
in stock
|
Buy Now | |
element14
from US$2.57
|
63,546
in stock
|
Buy Now | |
Farnell
from US$3.43
|
56,976
in stock
|
Buy Now | |
Avnet America
from US$3.01
|
25,000
in stock
|
Buy Now | |
Distrelec
from US$4.69
|
9,994
in stock
|
Buy Now | |
Chip One Stop
from US$2.06
|
2,428
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
260 to 1260 hPa absolute pressure range |
High-resolution mode: 0.01 hPa RMS |
Low power consumption Low-resolution mode: 4 μA Low current & noise mode with FIFO: 4.5 μA |
Low-resolution mode: 4 μA |
Low current & noise mode with FIFO: 4.5 μA |
High overpressure capability: 20x full scale |
Embedded temperature compensation |
24-bit pressure data output |
ODR from 1 Hz to 25 Hz |
SPI and I2C interfaces |
Embedded FIFO |
Interrupt functions: Data Ready, FIFO flags, pressure thresholds |
Supply voltage: 1.7 to 3.6 V |
High shock survivability: 10,000 g |
ECOPACK® lead-free compliant |
Product Specifications |
---|
DS10695 MEMS pressure sensor: 260-1260 hPa absolute digital output barometer |
Application Notes |
---|
AN4672 LPS22HB/LPS25HB digital pressure sensors: hardware guidelines for system integration |
Technical Notes & Articles |
---|
TN1228 How to interpret pressure and temperature readings in the LPS25HB pressure sensor |
TN0018 Surface mounting guidelines for MEMS sensors in an LGA package |
Design Notes & Tips |
---|
DT0132 Digital pressure sensor: efficient design tips |
Application Notes for related Tools & Software |
---|
AN5353 How to use a sensor on a DIL 24 socket in X-CUBE-MEMS1 package applications |
Presentations |
---|
LPS25HB vs LPS25H: How to upgrade to LPS25HB |
Flyers |
---|
LPS25HB High-robustness pressure sensor |
MEMS Pressure Sensors: Unique MEMS technology combining high-precision with low power |
LPS25H Series 1260 hpa Absolute Digital Out Barometer Pressure Sensor - HLGA-10 | Future Electronics |
Pressure Sensor, 126Kpa, -30 To 105Deg C | Newark Electronics |
PRESSURE SENSOR, 26-126KPA, HLGA-10 | element14 |
Pressure Sensor 26kPa to 126kPa Absolute 10-Pin HLGA T/R | Avnet America |
ST MEMS Pressure Sensor 26 ... 126 kPa, Absolute, I²C / SPI, Gas / Liquid, HLGA, Absolute, HLGA | Distrelec |
MEMS Pressure Sensor 260-1260hPa HLGA10 | RS |
Where can I find additional details, specifications and documents for a LPS25HBTR?
Additional datasheets, footprints and schematics for LPS25HBTR are listed on our Part Details page. You can also find images and similar parts to LPS25HBTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPS25HBTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPS25HBTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPS25HBTR fall under?
The LPS25HBTR is listed under MEMS and Sensors > Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to LPS25HBTR when available in the Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPS25HBTR you can contact the distributor directly for product support, shipping queries etc.
Is the LPS25HBTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LPS25HBTR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for LPS25HBTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPS25HBTR often in real-time on the comparison pages.
What if I can't find stock of LPS25HBTR?
You can fill out our help required form which you can use to request a quote for LPS25HBTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.