Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1Outputs |
Output Power Max | 250W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 16.7A |
RoHS Compliant | Yes |
AC DC power supply, SMPS, LPS250, 250W | RS |
15V(12-24)O/P,250W,5X9W/Cover & End Fan |Artesyn Embedded Technologies LPS254-(CEF) | Newark Electronics |
Where can I find additional details, specifications and documents for a LPS254-CEF.?
Additional datasheets, footprints and schematics for LPS254-CEF. are listed on our Part Details page. You can also find images and similar parts to LPS254-CEF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPS254-CEF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPS254-CEF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPS254-CEF. fall under?
The LPS254-CEF. is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Enclosed Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LPS254-CEF. when available in the AC / DC Enclosed Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPS254-CEF. you can contact the distributor directly for product support, shipping queries etc.
Is the LPS254-CEF. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LPS254-CEF. have stock available?
Authorised distributors including RS and Newark Electronics have stock available or on a lead time for LPS254-CEF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPS254-CEF. often in real-time on the comparison pages.
What if I can't find stock of LPS254-CEF.?
You can fill out our help required form which you can use to request a quote for LPS254-CEF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.