Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 4Outputs |
---|---|
Output Power Max | 250W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 35A |
Output Voltage - Output 2 | 12V |
Output Current - Output 2 | 10A |
Output Voltage - Output 3 | -12V |
Output Current - Output 3 | 6A |
Output Voltage - Output 4 | 25V |
Current Output 4 | 6A |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | BABT CSA NEMKO UL VDE |
Efficiency | 70% |
External Depth | 229mm |
External Length / Height | 51mm |
External Width | 127mm |
Height | 51mm |
Input Frequency | 63Hz |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Length | 229mm |
Load Regulation | 2% |
Operating Temperature Max | 50°C |
Operating Temperature Min | 0°C |
Output 4 Voltage | 5.25V |
Output Current Min | 35A |
Output Power | 250W |
Peak Output Current 2 | 12A |
Peak Output Current 3 | 8A |
Peak Output Current 4 | 8A |
Power Factor | 250 |
Power Rating | 250W |
Power Supply Type | Switch Mode |
Supply Frequency Max | 63Hz |
PSU, 250W, 4 OUTPUT | element14 |
Ac-Dc Converter, Enclosed, 4 O/P, 250W | Newark Electronics |
Where can I find additional details, specifications and documents for a LPQ252-C?
Additional datasheets, footprints and schematics for LPQ252-C are listed on our Part Details page. You can also find images and similar parts to LPQ252-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPQ252-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPQ252-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPQ252-C fall under?
The LPQ252-C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LPQ252-C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPQ252-C you can contact the distributor directly for product support, shipping queries etc.
Is the LPQ252-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPQ252-C have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for LPQ252-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPQ252-C often in real-time on the comparison pages.
What if I can't find stock of LPQ252-C?
You can fill out our help required form which you can use to request a quote for LPQ252-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.