LPQ172-C Power Supplies by Artesyn Technologies

AC-DC CONVERTER, OPEN FRAME, 4 O/P, 75W

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$216.08

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$216.08
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 4 Output
Power Rating (Convection Cooling) 110W
Power Rating (Forced Cooling) 175W @ 30CFM
Input Voltage VAC 85V AC to 264V AC
RoHS Compliant Yes

Alternative Descriptions

Ac-Dc Converter, Open Frame, 4 O/P, 75W | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LPQ172-C?

Additional datasheets, footprints and schematics for LPQ172-C are listed on our Part Details page. You can also find images and similar parts to LPQ172-C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LPQ172-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPQ172-C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LPQ172-C fall under?

The LPQ172-C is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Open Frame Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to LPQ172-C when available in the AC / DC Open Frame Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LPQ172-C you can contact the distributor directly for product support, shipping queries etc.

Is the LPQ172-C RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for LPQ172-C have stock available?

Authorised distributors including TTI Europe, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for LPQ172-C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LPQ172-C often in real-time on the comparison pages.

What if I can't find stock of LPQ172-C?

You can fill out our help required form which you can use to request a quote for LPQ172-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay