Status: | Active |
---|---|
Series: | LP2951 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
7,050
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
60,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
7,050
in stock
|
Buy Now | |
element14
from US$0.22
|
7,050
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
2,392
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wide Input Range: Up to 30 V |
Rated Output Current of 100 mA |
Low Dropout 50 mV at 100 mA and 380 mV at 100 mA |
Low Quiescent Current: 75 µA (Typ) |
Requires Only a 1.0 mF Output Capacitor for Stability |
Internal Current and Thermal Limiting |
LP2951 also has Error(bar) Output Signals an Out of Regulation Condition |
LP2951 also has Output Programmable from 1.25 V to 29 V |
LP2951 also has Logic Level Shutdown Input |
Extremely Tight Line and Load Regulation |
5.0 V, 3.3 V or 3.0 V +/- 0.5% |
Benefits |
---|
Enables use with 24V rail |
Sufficient power capability for MCU |
Lower thermal impact than Vreg |
Longer battery life |
Small size, low cost system |
Built-in protection features |
Enhanced protection capability |
Flexibility for various end product applications |
Enhanced protection capability |
Accurate system level design capability |
Allows Use as a Regulator or Reference |
Applications |
---|
Automotive |
AC Analog Input Module |
Optical Line Card |
End Products |
---|
Avionics: RADAR |
Logistics Robot CPU Board |
Description | LP2951, Vout: 3.3 V; 0.5% |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 3.3 |
IO Typ (A) | 0.1 |
VI Min (V) | 2.3 |
VI Max (V) | 30 |
VDO Typ (V) | 0.35 |
Iq Typ (mA) | 0.093 |
PSRR (dB) | 48 |
Noise (µVrms) | 56 |
Enable | Yes |
PowerGood | Yes |
Application | Industrial |
Package Type | SOIC-8 |
LP2951 Series 100 mA 3.3 V Fixed Output LDO Voltage Regulator - SOIC-8 | Future Electronics |
Ldo, Fixed, 3.3V, 0.1A, Soic-8 | Newark Electronics |
LDO, FIXED, 3.3V, 0.1A, SOIC-8 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
LDO Regulator Pos 3.3V 0.1A 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a LP2951ACD-3.3R2G?
Additional datasheets, footprints and schematics for LP2951ACD-3.3R2G are listed on our Part Details page. You can also find images and similar parts to LP2951ACD-3.3R2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP2951ACD-3.3R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP2951ACD-3.3R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP2951ACD-3.3R2G fall under?
The LP2951ACD-3.3R2G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to LP2951ACD-3.3R2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP2951ACD-3.3R2G you can contact the distributor directly for product support, shipping queries etc.
Is the LP2951ACD-3.3R2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LP2951ACD-3.3R2G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LP2951ACD-3.3R2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP2951ACD-3.3R2G often in real-time on the comparison pages.
What if I can't find stock of LP2951ACD-3.3R2G?
You can fill out our help required form which you can use to request a quote for LP2951ACD-3.3R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.