Status: | Active |
---|---|
Series: | LP0701 |
RoHS: | Compliant |
Ultra-low threshold |
High input impedance |
Low input capacitance |
Fast switching speeds |
Low on-resistance |
Freedom from secondary breakdown |
Low input and output leakage |
BVdss min (V) | -16.5 |
---|---|
Rds (on) max (Ohms) | 1.5 |
CISSmax (pF) | 250 |
Vgs(th) max (V) | -1.0 |
Package | TO-92, SOIC-8 |
Pins | Packaging | 8 | SOIC |
Temp Range | -55C to +150C |
Packing Media | Tape and reel (3300) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
MOSFET, P-CHANNEL ENHANCEMENT-MODE, -16.5V, 1.5 Ohm | Microchip Technology |
Mosfet, P-Channel Enhancement-Mode, -16.5V, 1.5 Ohm 8 Soic 3.90Mm(.150In) T/R Rohs Compliant: Yes |Microchip LP0701LG-G | Newark Electronics |
Trans MOSFET P-CH 16.5V 0.7A 8-Pin SOIC N | Avnet America |
MOSFET, P-CHANNEL ENHANCEMENT-MODE, -16.5V, 1.5 Ohm8 SOIC 3.90mm(.150in) T/R | Microchip Technology Inc. LP0701LG-G | RS Americas |
Where can I find additional details, specifications and documents for a LP0701LG-G?
Additional datasheets, footprints and schematics for LP0701LG-G are listed on our Part Details page. You can also find images and similar parts to LP0701LG-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP0701LG-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP0701LG-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP0701LG-G fall under?
The LP0701LG-G is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to LP0701LG-G when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP0701LG-G you can contact the distributor directly for product support, shipping queries etc.
Is the LP0701LG-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for LP0701LG-G have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for LP0701LG-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP0701LG-G often in real-time on the comparison pages.
What if I can't find stock of LP0701LG-G?
You can fill out our help required form which you can use to request a quote for LP0701LG-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.