Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Resolution | 128 x 64 |
---|---|
Display Appearance | Green on Black |
Logic Voltage | 3V |
Interface Type | Parallel |
Module Size | 75mm x 52.7mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 70°C |
RoHS Compliant | Yes |
Oled Display, 128 X 64, Green, 64.19Mm | Newark Electronics |
128x64 GRAPHIA OLED MOD, GREEN PIXEL,5V, BLK BKGND | Lumex LOD-H12864GP-G | RS Americas |
Where can I find additional details, specifications and documents for a LOD-H12864GP-G?
Additional datasheets, footprints and schematics for LOD-H12864GP-G are listed on our Part Details page. You can also find images and similar parts to LOD-H12864GP-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LOD-H12864GP-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LOD-H12864GP-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LOD-H12864GP-G fall under?
The LOD-H12864GP-G is listed under Optoelectronics & Displays > Displays > OLED Displays > Graphic OLED Displays.
Can I view similar or alternative parts?
You can view similar parts to LOD-H12864GP-G when available in the Graphic OLED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LOD-H12864GP-G you can contact the distributor directly for product support, shipping queries etc.
Is the LOD-H12864GP-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LOD-H12864GP-G have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for LOD-H12864GP-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LOD-H12864GP-G often in real-time on the comparison pages.
What if I can't find stock of LOD-H12864GP-G?
You can fill out our help required form which you can use to request a quote for LOD-H12864GP-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.