Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage AC Min | 85V |
---|---|
Input Voltage AC Max | 265V |
AC / DC Converter Case Style | SOIC |
No. of Pins | 8Pins |
Power Rating | - |
Topology | Buck Buck-Boost Flyback |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Drain Current | 45mA |
Frequency | 66kHz |
IC Generic Number | 306 |
Input Voltage Max | 265VAC |
Logic Function Number | 306 |
No. of Outputs | 1Outputs |
On Resistance Rds(on) | 7ohm |
Operating Temperature Range | -40°C to +150°C |
Output Current | 360mA |
Output Voltage | 700V |
Peak Drain Current | 2600mA |
Power Supply Type | Off-Line Switcher |
Supply Voltage Min | 50V |
Termination Type | Surface Mount Device |
Voltage Drain Peak Min | -0.3V |
IC, OFF LINE SWITCHER, 225MA, 360MA | element14 |
Where can I find additional details, specifications and documents for a LNK306DN?
Additional datasheets, footprints and schematics for LNK306DN are listed on our Part Details page. You can also find images and similar parts to LNK306DN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LNK306DN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LNK306DN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LNK306DN fall under?
The LNK306DN is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LNK306DN when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LNK306DN you can contact the distributor directly for product support, shipping queries etc.
Is the LNK306DN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LNK306DN have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LNK306DN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LNK306DN often in real-time on the comparison pages.
What if I can't find stock of LNK306DN?
You can fill out our help required form which you can use to request a quote for LNK306DN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.