Status: | Active |
---|---|
Series: | LND150 |
RoHS: | Compliant |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
13,228
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
13,228
in stock
|
Buy Now | |
element14
from US$0.40
|
13,228
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
5,967
in stock
|
Buy Now | |
Microchip Technology
from US$0.36
|
2,600
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Free from secondary breakdown |
Low power drive requirement |
Ease of paralleling |
Excellent thermal stability |
Integral source-drain diode |
High input impedance and low CISS |
ESD gate protection |
BVdsx min (V) | 500 |
---|---|
RDS (Ohms) | 1000 |
Vgs(off) min (V) | -1.0 |
Vgs(off) max (V) | -3.0 |
Package | SOT-23, TO-92, SOT-89 |
Pins | Packaging | 3 | SOT-23 |
Temp Range | -55C to +150C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0083 |
Shipping Weight (kg) | 0.039 |
Lead Count | 3 |
Package Type | SOT-23 |
Package Width or Size | 1.3mm |
Soldering Composition | Matte Tin |
Mosfet Transistor, N Channel, 13 Ma, 500 V, 850 Ohm, 0 V Rohs Compliant: Yes |Microchip LND150K1-G | Newark Electronics |
MOSFET, N CH, 500V, 0.013A, SOT-23-3 | element14 |
LND150 Series 500 V 13 mA 1 kOhm 0.36 W N-Channel MOSFET - SOT-23 | Future Electronics |
MOSFET, DEPLETION-MODE, 500V, 1K Ohm | Microchip Technology |
Trans MOSFET N-CH 500V 0.013A 3-Pin SOT-23 | Avnet America |
Where can I find additional details, specifications and documents for a LND150K1-G?
Additional datasheets, footprints and schematics for LND150K1-G are listed on our Part Details page. You can also find images and similar parts to LND150K1-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LND150K1-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LND150K1-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LND150K1-G fall under?
The LND150K1-G is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to LND150K1-G when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LND150K1-G you can contact the distributor directly for product support, shipping queries etc.
Is the LND150K1-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for LND150K1-G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for LND150K1-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LND150K1-G often in real-time on the comparison pages.
What if I can't find stock of LND150K1-G?
You can fill out our help required form which you can use to request a quote for LND150K1-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.