Status: | Unknown |
---|---|
Series: | LMXS Series |
RoHS: | Unknown |
Inductance | 47µH |
---|---|
RMS Current (Irms) | 2.7A |
Inductor Construction | Shielded |
Saturation Current (Isat) | - |
Product Range | LMXS Series |
Power Inductor Case | 12.5mm x 12.5mm x 7.5mm |
DC Resistance Max | 0.064ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Surface Mount Power Inductor, Lmxs Series, 47 H, 20%, Shielded, 0.064 Ohm, 2.7 A Rohs Compliant: Yes |Kyocera Avx LMXS131JM470FTAS | Newark Electronics |
Power Inductor (SMD), 47 uH, ± 20%, 2.7 A, Shielded, 12.5mm x 12.5mm x 7.5mm | Avnet America |
INDUCTOR, 47UH, 20%, 2.7A, POWER. | Farnell |
Where can I find additional details, specifications and documents for a LMXS131JM470FTAS?
Additional datasheets, footprints and schematics for LMXS131JM470FTAS are listed on our Part Details page. You can also find images and similar parts to LMXS131JM470FTAS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMXS131JM470FTAS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMXS131JM470FTAS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMXS131JM470FTAS fall under?
The LMXS131JM470FTAS is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LMXS131JM470FTAS when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMXS131JM470FTAS you can contact the distributor directly for product support, shipping queries etc.
Is the LMXS131JM470FTAS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMXS131JM470FTAS have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for LMXS131JM470FTAS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMXS131JM470FTAS often in real-time on the comparison pages.
What if I can't find stock of LMXS131JM470FTAS?
You can fill out our help required form which you can use to request a quote for LMXS131JM470FTAS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.